27 Ohms ±5% 100W Wirewound Chassis Mount Resistor
RES CHAS MNT 27 OHM 5% 100W
RESISTOR, 27R, 100W, WIREWOUND; Resistance:27ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound
| DigiKey | Heilind Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137186-ND | HSC10027RJ | HSC10027RJ | 16R5376 |
| Product Name | Chassis Mount Resistors | HSC10027RJ | Chassis Mount Resistors | Resistor, 27R, 100W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | ||
| Resistance Range | 27 ohms | 27 ohms | 27 ohms |