22 Ohms ±5% 100W Wirewound Chassis Mount Resistor
WIREWOUND RESISTORS-CHASSIS MOUN
TE Connectivity HSC10022RJ
TE Connectivity HSC10022RJ
TE Connectivity HSC10022RJ
WIREWOUND RESISTOR, 22 OHM, 100W, 5%; Resistance:22ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound
RES CHAS MNT 22 OHM 5% 100W
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102107-ND | 1111-HSC10022RJ-ND | 7205384 | 7205384P | 24M2722 | HSC10022RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Wirewound Resistor, 22 Ohm, 100W, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms |