1 Ohms ±1% 100W Wirewound Chassis Mount Resistor
RES CHAS MNT 1 OHM 1% 100W
RESISTOR, 1R, 100W, WIREWOUND; Resistance:1ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 1%; Voltage Rating:1.9kV; Resistor Technology:Wirewound
| DigiKey | Heilind Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A138897-ND | HSC1001R0F | HSC1001R0F | 16R5353 |
| Product Name | Chassis Mount Resistors | HSC1001R0F | Chassis Mount Resistors | Resistor, 1R, 100W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | ||
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |