TE Connectivity Chassis Mount Resistors HSC100150RJ

Description
150 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138895-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138895-ND
Chassis Mount Resistors A138895-ND
150 Ohms ±5% 100W Wirewound Chassis Mount Resistor

150 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 150R, 100W, Solder, Wirewound; Resistance Cgs Te Connectivity - 01AH2213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 100W, Solder, Wirewound; Resistance Cgs Te Connectivity
01AH2213
Res, 150R, 100W, Solder, Wirewound; Resistance Cgs Te Connectivity 01AH2213
RES, 150R, 100W, SOLDER, WIREWOUND; Resistance:150ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 150R, 100W, SOLDER, WIREWOUND; Resistance:150ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSC100150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSC100150RJ
Chassis Mount Resistors HSC100150RJ
RES CHAS MNT 150 OHM 5% 100W

RES CHAS MNT 150 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A138895-ND 01AH2213 HSC100150RJ
Product Name Chassis Mount Resistors Res, 150R, 100W, Solder, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details