TE Connectivity Chassis Mount Resistors HSA5R33J

Description
330 mOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 mOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A127585-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A127585-ND
Chassis Mount Resistors A127585-ND
330 mOhms ±5% 10W Wirewound Chassis Mount Resistor

330 mOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Wirewound, 0R33, 5%, 10W; Resistance Cgs Te Connectivity - 43AC3186 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0R33, 5%, 10W; Resistance Cgs Te Connectivity
43AC3186
Resistor, Wirewound, 0R33, 5%, 10W; Resistance Cgs Te Connectivity 43AC3186
RESISTOR, WIREWOUND, 0R33, 5%, 10W; Resistance:0.33ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0R33, 5%, 10W; Resistance:0.33ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA5R33J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5R33J
Chassis Mount Resistors HSA5R33J
RES CHAS MNT 0.33 OHM 5% 10W

RES CHAS MNT 0.33 OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A127585-ND 43AC3186 HSA5R33J
Product Name Chassis Mount Resistors Resistor, Wirewound, 0R33, 5%, 10W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details