TE Connectivity Chassis Mount Resistors HSA5R22J

Description
220 mOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
220 mOhms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102406-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102406-ND
Chassis Mount Resistors A102406-ND
220 mOhms ±5% 10W Wirewound Chassis Mount Resistor

220 mOhms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Wirewound, 0R22, 5%, 10W; Resistance Cgs Te Connectivity - 43AC3185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0R22, 5%, 10W; Resistance Cgs Te Connectivity
43AC3185
Resistor, Wirewound, 0R22, 5%, 10W; Resistance Cgs Te Connectivity 43AC3185
RESISTOR, WIREWOUND, 0R22, 5%, 10W; Resistance:0.22ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0R22, 5%, 10W; Resistance:0.22ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA5R22J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5R22J
Chassis Mount Resistors HSA5R22J
RES CHAS MNT 0.22 OHM 5% 10W

RES CHAS MNT 0.22 OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A102406-ND 43AC3185 HSA5R22J
Product Name Chassis Mount Resistors Resistor, Wirewound, 0R22, 5%, 10W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1630880-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details