TE Connectivity Chassis Mount Resistors HSA56R8J

Description
6.8 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131880-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131880-ND
Chassis Mount Resistors A131880-ND
6.8 Ohms ±5% 10W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA56R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA56R8J
Chassis Mount Resistors HSA56R8J
RES CHAS MNT 6.8 OHM 5% 10W

RES CHAS MNT 6.8 OHM 5% 10W

Supplier's Site Datasheet
Res, Wirewound, 6R8, 10W, Solder; Resistance Cgs Te Connectivity - 69AC5143 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 6R8, 10W, Solder; Resistance Cgs Te Connectivity
69AC5143
Res, Wirewound, 6R8, 10W, Solder; Resistance Cgs Te Connectivity 69AC5143
RES, WIREWOUND, 6R8, 10W, SOLDER; Resistance:6.8ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

RES, WIREWOUND, 6R8, 10W, SOLDER; Resistance:6.8ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131880-ND HSA56R8J 69AC5143
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 6R8, 10W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers