TE Connectivity Hsa5 600R 5% Cgs - Te Connectivity HSA5600RJ

Description
HSA5 600R 5%
Description
HSA5 600R 5%

Suppliers

Company
Product
Description
Supplier Links
Hsa5 600R 5% Cgs - Te Connectivity - 95X3230 - Newark, An Avnet Company
Chicago, IL, United States
Hsa5 600R 5% Cgs - Te Connectivity
95X3230
Hsa5 600R 5% Cgs - Te Connectivity 95X3230
HSA5 600R 5%

HSA5 600R 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95X3230
Product Name Hsa5 600R 5% Cgs - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9203BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line)
View Details
2 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-BFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details