TE Connectivity Chassis Mount Resistors HSA5330RJ

Description
330 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±5% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102403-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102403-ND
Chassis Mount Resistors A102403-ND
330 Ohms ±5% 10W Wirewound Chassis Mount Resistor

330 Ohms ±5% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7204808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7204808
Chassis Mount Resistors 7204808
Aluminium housed resistor 10W 330R 5%

Aluminium housed resistor 10W 330R 5%

Supplier's Site
Chassis Mount Resistors - 7204808P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7204808P
Chassis Mount Resistors 7204808P
Aluminium housed resistor 10W 330R 5%

Aluminium housed resistor 10W 330R 5%

Supplier's Site
Chassis Mount Resistors - 1735429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1735429
Chassis Mount Resistors 1735429
Aluminium housed resistor 10W 330R 5%

Aluminium housed resistor 10W 330R 5%

Supplier's Site
Res, Wirewound, 330R, 10W, Solder; Resistance Cgs Te Connectivity - 69AC5155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 330R, 10W, Solder; Resistance Cgs Te Connectivity
69AC5155
Res, Wirewound, 330R, 10W, Solder; Resistance Cgs Te Connectivity 69AC5155
RES, WIREWOUND, 330R, 10W, SOLDER; Resistance:330ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 330R, 10W, SOLDER; Resistance:330ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wirewound, 330R, 5%, 10W; Resistance Cgs Te Connectivity - 43AC3216 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 330R, 5%, 10W; Resistance Cgs Te Connectivity
43AC3216
Resistor, Wirewound, 330R, 5%, 10W; Resistance Cgs Te Connectivity 43AC3216
RESISTOR, WIREWOUND, 330R, 5%, 10W; Resistance:330ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 330R, 5%, 10W; Resistance:330ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSA5330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5330RJ
Chassis Mount Resistors HSA5330RJ
RES CHAS MNT 330 OHM 5% 10W

RES CHAS MNT 330 OHM 5% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102403-ND 7204808 7204808P 69AC5155 43AC3216 HSA5330RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 330R, 10W, Solder; Resistance Cgs Te Connectivity Resistor, Wirewound, 330R, 5%, 10W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details