2 Ohms ±5% 10W Wirewound Chassis Mount Resistor
RES, 2R, 10W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES
HSA5 2R0 5 ROHS COMPLIANT: YES
RES CHAS MNT 2 OHM 5% 10W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7204732P | 7204732 | A137178-ND | 80AJ4440 | 16R5300 | HSA52R0J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, 2R, 10W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity | Hsa5 2R0 5 Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Mounting / Packaging | Aluminium | Aluminium housed | Axial, Box | Solder Lugs | ||
| Resistance Range | 2 ohms | 2 ohms | 2 ohms | |||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |||
| Power Rating | 10 watts | 10 watts | 10 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |