27 Ohms ±5% 10W Wirewound Chassis Mount Resistor
RES, WIREWOUND, 27R, 10W, SOLDER; Resistance:27ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
RES CHAS MNT 27 OHM 5% 10W
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7204763 | A127581-ND | 69AC5069 | HSA527RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 27R, 10W, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Aluminium housed | Axial, Box | Solder Lugs | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor |