TE Connectivity Chassis Mount Resistors HSA50R50J

Description
500 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
500 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102448-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102448-ND
Chassis Mount Resistors A102448-ND
500 mOhms ±5% 50W Wirewound Chassis Mount Resistor

500 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205189P
Chassis Mount Resistors 7205189P
Aluminium housed resistor 50W 0R50 5%

Aluminium housed resistor 50W 0R50 5%

Supplier's Site
Chassis Mount Resistors - HSA50R50J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA50R50J
Chassis Mount Resistors HSA50R50J
RES CHAS MNT 0.5 OHM 5% 50W

RES CHAS MNT 0.5 OHM 5% 50W

Supplier's Site Datasheet
Resistor, Wirewound, 0R5, 5%, 50W; Resistance Cgs Te Connectivity - 43AC3190 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0R5, 5%, 50W; Resistance Cgs Te Connectivity
43AC3190
Resistor, Wirewound, 0R5, 5%, 50W; Resistance Cgs Te Connectivity 43AC3190
RESISTOR, WIREWOUND, 0R5, 5%, 50W; Resistance:0.5ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0R5, 5%, 50W; Resistance:0.5ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102448-ND 7205189P HSA50R50J 43AC3190
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 0R5, 5%, 50W; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium Solder Lugs
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chassis Mount Resistors - 3-1879074-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details