TE Connectivity Chassis Mount Resistors HSA50R33J

Description
330 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 mOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102447-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102447-ND
Chassis Mount Resistors A102447-ND
330 mOhms ±5% 50W Wirewound Chassis Mount Resistor

330 mOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7205176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205176
Chassis Mount Resistors 7205176
Aluminium housed resistor 50W 0R33 5%

Aluminium housed resistor 50W 0R33 5%

Supplier's Site
Chassis Mount Resistors - 1643085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643085
Chassis Mount Resistors 1643085
Aluminium housed resistor 50W 0R33 5%

Aluminium housed resistor 50W 0R33 5%

Supplier's Site
Chassis Mount Resistors - HSA50R33J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA50R33J
Chassis Mount Resistors HSA50R33J
RES CHAS MNT 0.33 OHM 5% 50W

RES CHAS MNT 0.33 OHM 5% 50W

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Hs Series, 0.33 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3030 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 0.33 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3030
Through Hole Wirewound Resistor, Hs Series, 0.33 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3030
Through Hole Wirewound Resistor, HS Series, 0.33 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 0.33 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102447-ND 7205176 HSA50R33J 64T3030
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 0.33 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Solder Lugs ThroughHole
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details