47 mOhms ±5% 50W Wirewound Chassis Mount Resistor
WIREWOUND RESISTORS-CHASSIS MOUN
RES CHAS MNT 0.047 OHM 5% 50W
| DigiKey | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137172-ND | 1111-HSA50R047J-ND | HSA50R047J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Axial, Box | Solder Lugs |
| Resistance Range | 0.0470 ohms | 0.0470 ohms |