TE Connectivity Chassis Mount Resistors HSA508K2J

Description
TE Connectivity HSA508K2J
Request a Quote Datasheet
Description
TE Connectivity HSA508K2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8077180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8077180
Chassis Mount Resistors 8077180
TE Connectivity HSA508K2J

TE Connectivity HSA508K2J

Supplier's Site
Chassis Mount Resistors - A131878-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131878-ND
Chassis Mount Resistors A131878-ND
8.2 kOhms ±5% 50W Wirewound Chassis Mount Resistor

8.2 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 8K2, 50W, Solder; Resistance Cgs Te Connectivity - 69AC5161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 8K2, 50W, Solder; Resistance Cgs Te Connectivity
69AC5161
Res, Wirewound, 8K2, 50W, Solder; Resistance Cgs Te Connectivity 69AC5161
RES, WIREWOUND, 8K2, 50W, SOLDER; Resistance:8.2kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:51mmRoHS Compliant: Yes

RES, WIREWOUND, 8K2, 50W, SOLDER; Resistance:8.2kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:51mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA508K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA508K2J
Chassis Mount Resistors HSA508K2J
RES CHAS MNT 8.2K OHM 5% 50W

RES CHAS MNT 8.2K OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 8077180 A131878-ND 69AC5161 HSA508K2J
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 8K2, 50W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Axial, Box Solder Lugs
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details