TE Connectivity Chassis Mount Resistors HSA50820RJ

Description
820 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
820 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102442-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102442-ND
Chassis Mount Resistors A102442-ND
820 Ohms ±5% 50W Wirewound Chassis Mount Resistor

820 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA50820RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA50820RJ-ND
Chassis Mount Resistors 1111-HSA50820RJ-ND
HSA50 820R 5%

HSA50 820R 5%

Buy Now Datasheet
Res, Wirewound, 820R, 50W, Solder; Resistance Cgs Te Connectivity - 69AC5160 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 820R, 50W, Solder; Resistance Cgs Te Connectivity
69AC5160
Res, Wirewound, 820R, 50W, Solder; Resistance Cgs Te Connectivity 69AC5160
RES, WIREWOUND, 820R, 50W, SOLDER; Resistance:820ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:51mmRoHS Compliant: Yes

RES, WIREWOUND, 820R, 50W, SOLDER; Resistance:820ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:51mmRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wirewound, 820R, 5%, 50W; Resistance Cgs Te Connectivity - 43AC3206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 820R, 5%, 50W; Resistance Cgs Te Connectivity
43AC3206
Resistor, Wirewound, 820R, 5%, 50W; Resistance Cgs Te Connectivity 43AC3206
RESISTOR, WIREWOUND, 820R, 5%, 50W; Resistance:820ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 820R, 5%, 50W; Resistance:820ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSA50820RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA50820RJ
Chassis Mount Resistors HSA50820RJ
RES CHAS MNT 820 OHM 5% 50W

RES CHAS MNT 820 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102442-ND 1111-HSA50820RJ-ND 69AC5160 43AC3206 HSA50820RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 820R, 50W, Solder; Resistance Cgs Te Connectivity Resistor, Wirewound, 820R, 5%, 50W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details