TE Connectivity HSA5068RJ
68 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 68 OHM 5% 50W
RES, WIREWOUND, 68R, 50W, SOLDER; Resistance:68ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, HS Series, 68 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7205274 | 7205274P | A102177-ND | HSA5068RJ | 69AC5152 | 64T3065 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 68R, 50W, Solder; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Hs Series, 68 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | ThroughHole | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 68 ohms | 68 ohms | 68 ohms | 68 ohms |