TE Connectivity Chassis Mount Resistors HSA5060RJ

Description
60 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
60 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137166-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137166-ND
Chassis Mount Resistors A137166-ND
60 Ohms ±5% 50W Wirewound Chassis Mount Resistor

60 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSA5060RJ - HSA5060RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA5060RJ
HSA5060RJ
HSA5060RJ HSA5060RJ
HSA5060RJ

HSA5060RJ

Buy Now
Res, 60R, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity - 16R5271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity
16R5271
Res, 60R, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity 16R5271
RES, 60R, 5%, 50W, WIREWOUND; Resistance:60ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kVAC; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:72.5mm RoHS Compliant: Yes

RES, 60R, 5%, 50W, WIREWOUND; Resistance:60ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kVAC; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:72.5mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSA5060RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5060RJ
Chassis Mount Resistors HSA5060RJ
RES CHAS MNT 60 OHM 5% 50W

RES CHAS MNT 60 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137166-ND HSA5060RJ 16R5271 HSA5060RJ
Product Name Chassis Mount Resistors HSA5060RJ Res, 60R, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - A129380-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers