TE Connectivity Chassis Mount Resistors HSA504K7J

Description
4.7 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 kOhms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102170-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102170-ND
Chassis Mount Resistors A102170-ND
4.7 kOhms ±5% 50W Wirewound Chassis Mount Resistor

4.7 kOhms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA504K7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA504K7J
Chassis Mount Resistors HSA504K7J
RES CHAS MNT 4.7K OHM 5% 50W

RES CHAS MNT 4.7K OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 4K7, 50W, Solder; Resistance Cgs Te Connectivity - 69AC5139 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4K7, 50W, Solder; Resistance Cgs Te Connectivity
69AC5139
Res, Wirewound, 4K7, 50W, Solder; Resistance Cgs Te Connectivity 69AC5139
RES, WIREWOUND, 4K7, 50W, SOLDER; Resistance:4.7kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:51mmRoHS Compliant: Yes

RES, WIREWOUND, 4K7, 50W, SOLDER; Resistance:4.7kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:51mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102170-ND HSA504K7J 69AC5139
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 4K7, 50W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers