TE Connectivity Chassis Mount Resistors HSA5047RJ

Description
47 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102169-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102169-ND
Chassis Mount Resistors A102169-ND
47 Ohms ±5% 50W Wirewound Chassis Mount Resistor

47 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Through Hole Wirewound Resistor, Hs Series, 47 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3060 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 47 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3060
Through Hole Wirewound Resistor, Hs Series, 47 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3060
Through Hole Wirewound Resistor, HS Series, 47 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 47 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA5047RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5047RJ
Chassis Mount Resistors HSA5047RJ
RES CHAS MNT 47 OHM 5% 50W

RES CHAS MNT 47 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A102169-ND 64T3060 HSA5047RJ
Product Name Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 47 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box ThroughHole Solder Lugs
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details