TE Connectivity Chassis Mount Resistors HSA50470RJ

Description
470 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102168-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102168-ND
Chassis Mount Resistors A102168-ND
470 Ohms ±5% 50W Wirewound Chassis Mount Resistor

470 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA50470RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA50470RJ
Chassis Mount Resistors HSA50470RJ
RES CHAS MNT 470 OHM 5% 50W

RES CHAS MNT 470 OHM 5% 50W

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Hs Series, 470 Ohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3061 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 470 Ohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3061
Through Hole Wirewound Resistor, Hs Series, 470 Ohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3061
Through Hole Wirewound Resistor, HS Series, 470 ohm, 50 W, 5%, 30ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 470 ohm, 50 W, 5%, 30ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102168-ND HSA50470RJ 64T3061
Product Name Chassis Mount Resistors Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 470 Ohm, 50 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs ThroughHole
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details