TE Connectivity Chassis Mount Resistors HSA5033RJ

Description
TE Connectivity HSA5033RJ
Request a Quote Datasheet
Description
TE Connectivity HSA5033RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205255
Chassis Mount Resistors 7205255
TE Connectivity HSA5033RJ

TE Connectivity HSA5033RJ

Supplier's Site
Chassis Mount Resistors - 7205255P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205255P
Chassis Mount Resistors 7205255P
TE Connectivity HSA5033RJ

TE Connectivity HSA5033RJ

Supplier's Site
Chassis Mount Resistors - 1643069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1643069
Chassis Mount Resistors 1643069
TE Connectivity HSA5033RJ

TE Connectivity HSA5033RJ

Supplier's Site
HSA5033RJ - HSA5033RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA5033RJ
HSA5033RJ
HSA5033RJ HSA5033RJ
HSA5033RJ

HSA5033RJ

Buy Now
Chassis Mount Resistors - A102165-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102165-ND
Chassis Mount Resistors A102165-ND
33 Ohms ±5% 50W Wirewound Chassis Mount Resistor

33 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA5033RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA5033RJ-ND
Chassis Mount Resistors 1111-HSA5033RJ-ND
WIREWOUND RESISTORS-CHASSIS MOUN

WIREWOUND RESISTORS-CHASSIS MOUN

Buy Now Datasheet
Chassis Mount Resistors - HSA5033RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5033RJ
Chassis Mount Resistors HSA5033RJ
RES CHAS MNT 33 OHM 5% 50W

RES CHAS MNT 33 OHM 5% 50W

Supplier's Site Datasheet
Res, Wirewound, 33R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity - 64T3055 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 33R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity
64T3055
Res, Wirewound, 33R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity 64T3055
RES, WIREWOUND, 33R, 5%, 1.25KV, SOLDER; Resistance:33ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 33R, 5%, 1.25KV, SOLDER; Resistance:33ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7205255 7205255P HSA5033RJ A102165-ND 1111-HSA5033RJ-ND HSA5033RJ 64T3055
Product Name Chassis Mount Resistors Chassis Mount Resistors HSA5033RJ Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 33R, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers