TE Connectivity Chassis Mount Resistors HSA5030RJ

Description
30 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30 Ohms ±5% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A138877-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A138877-ND
Chassis Mount Resistors A138877-ND
30 Ohms ±5% 50W Wirewound Chassis Mount Resistor

30 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA5030RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA5030RJ-ND
Chassis Mount Resistors 1111-HSA5030RJ-ND
HSA50 30R 5%

HSA50 30R 5%

Buy Now Datasheet
Res, 30R, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity - 16R5232 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity
16R5232
Res, 30R, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity 16R5232
RES, 30R, 5%, 50W, WIREWOUND; Resistance:30ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kVAC; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:72.5mm RoHS Compliant: Yes

RES, 30R, 5%, 50W, WIREWOUND; Resistance:30ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kVAC; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:72.5mm RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSA5030RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5030RJ
Chassis Mount Resistors HSA5030RJ
RES CHAS MNT 30 OHM 5% 50W

RES CHAS MNT 30 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A138877-ND 1111-HSA5030RJ-ND 16R5232 HSA5030RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 30R, 5%, 50W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers