2.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor
RES CHAS MNT 2.2 OHM 5% 50W
Through Hole Wirewound Resistor, HS Series, 2.2 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A102164-ND | HSA502R2J | 64T3047 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Through Hole Wirewound Resistor, Hs Series, 2.2 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | ThroughHole |
| Resistance Range | 2.2 ohms | 2.2 ohms |