TE Connectivity Chassis Mount Resistors HSA501R2J

Description
TE Connectivity HSA501R2J
Request a Quote Datasheet
Description
TE Connectivity HSA501R2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205195
Chassis Mount Resistors 7205195
TE Connectivity HSA501R2J

TE Connectivity HSA501R2J

Supplier's Site
Chassis Mount Resistors - 7205195P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205195P
Chassis Mount Resistors 7205195P
TE Connectivity HSA501R2J

TE Connectivity HSA501R2J

Supplier's Site
Chassis Mount Resistors - 1615109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1615109
Chassis Mount Resistors 1615109
TE Connectivity HSA501R2J

TE Connectivity HSA501R2J

Supplier's Site
Chassis Mount Resistors - A102159-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102159-ND
Chassis Mount Resistors A102159-ND
1.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

1.2 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 1R2, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity - 64T3036 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R2, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity
64T3036
Res, Wirewound, 1R2, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity 64T3036
RES, WIREWOUND, 1R2, 5%, 1.25KV, SOLDER; Resistance:1.2ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 1R2, 5%, 1.25KV, SOLDER; Resistance:1.2ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA501R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA501R2J
Chassis Mount Resistors HSA501R2J
RES CHAS MNT 1.2 OHM 5% 50W

RES CHAS MNT 1.2 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7205195 7205195P A102159-ND 64T3036 HSA501R2J
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 1R2, 5%, 1.25Kv, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers