TE Connectivity Chassis Mount Resistors HSA5015KE

Description
15 kOhms ±3% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 kOhms ±3% 50W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131873-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131873-ND
Chassis Mount Resistors A131873-ND
15 kOhms ±3% 50W Wirewound Chassis Mount Resistor

15 kOhms ±3% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA5015KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5015KE
Chassis Mount Resistors HSA5015KE
RES CHAS MNT 15K OHM 3% 50W

RES CHAS MNT 15K OHM 3% 50W

Supplier's Site Datasheet
Res, Wirewound, 15K, 50W, Solder; Resistance Cgs Te Connectivity - 69AC5113 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 15K, 50W, Solder; Resistance Cgs Te Connectivity
69AC5113
Res, Wirewound, 15K, 50W, Solder; Resistance Cgs Te Connectivity 69AC5113
RES, WIREWOUND, 15K, 50W, SOLDER; Resistance:15kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 3%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:51mm RoHS Compliant: Yes

RES, WIREWOUND, 15K, 50W, SOLDER; Resistance:15kohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 3%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:51mm RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Hs Series, 15 Kohm, 50 W, 3%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity - 73T9222 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 15 Kohm, 50 W, 3%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
73T9222
Through Hole Wirewound Resistor, Hs Series, 15 Kohm, 50 W, 3%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity 73T9222
Through Hole Wirewound Resistor, HS Series, 15 kohm, 50 W, 3%, 30ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 15 kohm, 50 W, 3%, 30ppm/ C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131873-ND HSA5015KE 69AC5113 73T9222
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 15K, 50W, Solder; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Hs Series, 15 Kohm, 50 W, 3%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs ThroughHole
Tolerance 3 +/- % 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details