TE Connectivity Resistors - Chassis Mount Resistors HSA5013R6J

Description
Win Source Part Number: 999633-HSA5013R6J Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 0.669" (17.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 13.6 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 4-1630186-2,A137150, HSA5013R6J-ND Base Product Number: HSA50
Request a Quote Datasheet
Description
Win Source Part Number: 999633-HSA5013R6J Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 0.669" (17.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 13.6 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 4-1630186-2,A137150, HSA5013R6J-ND Base Product Number: HSA50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
999633-HSA5013R6J
Resistors - Chassis Mount Resistors 999633-HSA5013R6J
Win Source Part Number: 999633-HSA5013R6J Category: Resistors>Chassis Mount Resistors Series: HS, CGS Package: Bulk Height - Seated (Max): 0.669" (17.00mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Lead Style: Solder Lugs Power (Watts): 50W Mounting Feature: Flanges Composition: Wirewound Resistance: 13.6 Ohms Coating, Housing Type: Aluminum Package / Case: Axial, Box Temperature Range - Operating: -55°C ~ 200°C Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: TE Connectivity Passive Product Other Names: 4-1630186-2,A137150, HSA5013R6J-ND Base Product Number: HSA50

Win Source Part Number: 999633-HSA5013R6J
Category: Resistors>Chassis Mount Resistors
Series: HS, CGS
Package: Bulk
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Lead Style: Solder Lugs
Power (Watts): 50W
Mounting Feature: Flanges
Composition: Wirewound
Resistance: 13.6 Ohms
Coating, Housing Type: Aluminum
Package / Case: Axial, Box
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: TE Connectivity Passive Product
Other Names: 4-1630186-2,A137150,HSA5013R6J-ND
Base Product Number: HSA50

Buy Now Datasheet
Chassis Mount Resistors - A137150-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137150-ND
Chassis Mount Resistors A137150-ND
13.6 Ohms ±5% 50W Wirewound Chassis Mount Resistor

13.6 Ohms ±5% 50W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA5013R6J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA5013R6J-ND
Chassis Mount Resistors 1111-HSA5013R6J-ND
HSA50 13R6 5%

HSA50 13R6 5%

Buy Now Datasheet
Resistor - 54-HSA5013R6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: HSA5013R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5013R6J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: HSA5013R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-HSA5013R6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - HSA5013R6J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA5013R6J
Chassis Mount Resistors HSA5013R6J
RES CHAS MNT 13.6 OHM 5% 50W

RES CHAS MNT 13.6 OHM 5% 50W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 999633-HSA5013R6J A137150-ND 1111-HSA5013R6J-ND 54-HSA5013R6J HSA5013R6J
Product Name Resistors - Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Tab Terminals Axial, Box Axial, Box Solder Lugs
Resistance Range 13.6 ohms 13.6 ohms 13.6 ohms 13.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers