TE Connectivity Chassis Mount Resistors HSA25R15J

Description
150 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131871-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131871-ND
Chassis Mount Resistors A131871-ND
150 mOhms ±5% 25W Wirewound Chassis Mount Resistor

150 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA25R15J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA25R15J
Chassis Mount Resistors HSA25R15J
RES CHAS MNT 0.15 OHM 5% 25W

RES CHAS MNT 0.15 OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 0R15, 25W, Solder; Resistance Cgs Te Connectivity - 69AC5168 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R15, 25W, Solder; Resistance Cgs Te Connectivity
69AC5168
Res, Wirewound, 0R15, 25W, Solder; Resistance Cgs Te Connectivity 69AC5168
RES, WIREWOUND, 0R15, 25W, SOLDER; Resistance:0.15ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 0R15, 25W, SOLDER; Resistance:0.15ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131871-ND HSA25R15J 69AC5168
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 0R15, 25W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details