TE Connectivity Chassis Mount Resistors HSA25R10J

Description
TE Connectivity HSA25R10J
Request a Quote Datasheet
Description
TE Connectivity HSA25R10J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7204981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7204981
Chassis Mount Resistors 7204981
TE Connectivity HSA25R10J

TE Connectivity HSA25R10J

Supplier's Site
Chassis Mount Resistors - 7204981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7204981P
Chassis Mount Resistors 7204981P
TE Connectivity HSA25R10J

TE Connectivity HSA25R10J

Supplier's Site
Chassis Mount Resistors - A131870-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131870-ND
Chassis Mount Resistors A131870-ND
100 mOhms ±5% 25W Wirewound Chassis Mount Resistor

100 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 0R1, 25W, Solder; Resistance Cgs Te Connectivity - 69AC5150 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R1, 25W, Solder; Resistance Cgs Te Connectivity
69AC5150
Res, Wirewound, 0R1, 25W, Solder; Resistance Cgs Te Connectivity 69AC5150
RES, WIREWOUND, 0R1, 25W, SOLDER; Resistance:0.1ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 0R1, 25W, SOLDER; Resistance:0.1ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA25R10J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA25R10J
Chassis Mount Resistors HSA25R10J
RES CHAS MNT 0.1 OHM 5% 25W

RES CHAS MNT 0.1 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7204981 7204981P A131870-ND 69AC5150 HSA25R10J
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 0R1, 25W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 8-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers