TE Connectivity Chassis Mount Resistors HSA25R02J

Description
20 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 mOhms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A103854-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A103854-ND
Chassis Mount Resistors A103854-ND
20 mOhms ±5% 25W Wirewound Chassis Mount Resistor

20 mOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA25R02J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA25R02J
Chassis Mount Resistors HSA25R02J
RES CHAS MNT 0.02 OHM 5% 25W

RES CHAS MNT 0.02 OHM 5% 25W

Supplier's Site Datasheet
Res, Wirewound, 0R02, 25W, Solder; Resistance Cgs Te Connectivity - 69AC5055 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 0R02, 25W, Solder; Resistance Cgs Te Connectivity
69AC5055
Res, Wirewound, 0R02, 25W, Solder; Resistance Cgs Te Connectivity 69AC5055
RES, WIREWOUND, 0R02, 25W, SOLDER; Resistance:0.02ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

RES, WIREWOUND, 0R02, 25W, SOLDER; Resistance:0.02ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103854-ND HSA25R02J 69AC5055
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 0R02, 25W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details