TE Connectivity Chassis Mount Resistors HSA258R2J

Description
Aluminium housed resistor 25W 8R2 5%
Request a Quote Datasheet
Description
Aluminium housed resistor 25W 8R2 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205047
Chassis Mount Resistors 7205047
Aluminium housed resistor 25W 8R2 5%

Aluminium housed resistor 25W 8R2 5%

Supplier's Site
Chassis Mount Resistors - 7205047P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205047P
Chassis Mount Resistors 7205047P
Aluminium housed resistor 25W 8R2 5%

Aluminium housed resistor 25W 8R2 5%

Supplier's Site
Chassis Mount Resistors - 1615535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1615535
Chassis Mount Resistors 1615535
Aluminium housed resistor 25W 8R2 5%

Aluminium housed resistor 25W 8R2 5%

Supplier's Site
Chassis Mount Resistors - A102149-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102149-ND
Chassis Mount Resistors A102149-ND
8.2 Ohms ±5% 25W Wirewound Chassis Mount Resistor

8.2 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Through Hole Wirewound Resistor, Hs Series, 8.2 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3028 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 8.2 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3028
Through Hole Wirewound Resistor, Hs Series, 8.2 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3028
Through Hole Wirewound Resistor, HS Series, 8.2 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 8.2 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site
Resistor, 8R2, 25W, Wirewound; Resistance Cgs Te Connectivity - 16R5140 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R2, 25W, Wirewound; Resistance Cgs Te Connectivity
16R5140
Resistor, 8R2, 25W, Wirewound; Resistance Cgs Te Connectivity 16R5140
RESISTOR, 8R2, 25W, WIREWOUND; Resistance:8.2ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 8R2, 25W, WIREWOUND; Resistance:8.2ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - HSA258R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA258R2J
Chassis Mount Resistors HSA258R2J
RES CHAS MNT 8.2 OHM 5% 25W

RES CHAS MNT 8.2 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7205047 7205047P A102149-ND 64T3028 16R5140 HSA258R2J
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 8.2 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity Resistor, 8R2, 25W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box ThroughHole Solder Lugs
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details