820 Ohms ±5% 25W Wirewound Chassis Mount Resistor
RES, 820R, 25W, SOLDER LUG, WIREWOUND ROHS COMPLIANT: YES
RES CHAS MNT 820 OHM 5% 25W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A138869-ND | 80AJ0627 | HSA25820RJ |
| Product Name | Chassis Mount Resistors | Res, 820R, 25W, Solder Lug, Wirewound Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 820 ohms | 820 ohms |