TE Connectivity Chassis Mount Resistors HSA256R2E

Description
6.2 Ohms ±3% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.2 Ohms ±3% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131869-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131869-ND
Chassis Mount Resistors A131869-ND
6.2 Ohms ±3% 25W Wirewound Chassis Mount Resistor

6.2 Ohms ±3% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA256R2E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA256R2E
Chassis Mount Resistors HSA256R2E
RES CHAS MNT 6.2 OHM 3% 25W

RES CHAS MNT 6.2 OHM 3% 25W

Supplier's Site Datasheet
Resistor, 6R2, 25W, Wirewound; Resistance Cgs Te Connectivity - 16R5130 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R2, 25W, Wirewound; Resistance Cgs Te Connectivity
16R5130
Resistor, 6R2, 25W, Wirewound; Resistance Cgs Te Connectivity 16R5130
RESISTOR, 6R2, 25W, WIREWOUND; Resistance:6.2ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 3%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

RESISTOR, 6R2, 25W, WIREWOUND; Resistance:6.2ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 3%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131869-ND HSA256R2E 16R5130
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 6R2, 25W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 6.2 ohms 6.2 ohms 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details