HSA256K8J -- HSA25 6K8 5% CGS - TE CONNECTIVITY
TE Connectivity
Hsa25 6K8 5% Cgs - Te Connectivity
HSA256K8J
Suppliers
Hsa25 6K8 5% Cgs - Te Connectivity
35AC2420
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC2420 |
|
Product Name
|
Hsa25 6K8 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details