470 Ohms ±5% 25W Wirewound Chassis Mount Resistor
TE Connectivity HSA25470RJ
TE Connectivity HSA25470RJ
TE Connectivity HSA25470RJ
Through Hole Wirewound Resistor, HS Series, 470 ohm, 25 W, 5%, 30ppm/ C RoHS Compliant: Yes
RES CHAS MNT 470 OHM 5% 25W
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102142-ND | 7205114 | 7205114P | 64T3024 | HSA25470RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Through Hole Wirewound Resistor, Hs Series, 470 Ohm, 25 W, 5%, 30Ppm/ C Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | ThroughHole | Solder Lugs |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms |