TE Connectivity HSA25 3K3 5% HSA253K3J

Description
HSA25 3K3 5%
Request a Quote Datasheet
Description
HSA25 3K3 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSA25 3K3 5% - HSA253K3J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA25 3K3 5%
HSA253K3J
HSA25 3K3 5% HSA253K3J
HSA25 3K3 5%

HSA25 3K3 5%

Buy Now
Chassis Mount Resistors - A102141-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102141-ND
Chassis Mount Resistors A102141-ND
3.3 kOhms ±5% 25W Wirewound Chassis Mount Resistor

3.3 kOhms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA253K3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA253K3J
Chassis Mount Resistors HSA253K3J
RES CHAS MNT 3.3K OHM 5% 25W

RES CHAS MNT 3.3K OHM 5% 25W

Supplier's Site Datasheet
Resistor, Wirewound, 3K3, 5%, 25W; Resistance Cgs Te Connectivity - 43AC3176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3K3, 5%, 25W; Resistance Cgs Te Connectivity
43AC3176
Resistor, Wirewound, 3K3, 5%, 25W; Resistance Cgs Te Connectivity 43AC3176
RESISTOR, WIREWOUND, 3K3, 5%, 25W; Resistance:3.3kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3K3, 5%, 25W; Resistance:3.3kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number HSA253K3J A102141-ND HSA253K3J 43AC3176
Product Name HSA25 3K3 5% Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 3K3, 5%, 25W; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details