TE Connectivity Chassis Mount Resistors HSA252R7J

Description
2.7 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102422-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102422-ND
Chassis Mount Resistors A102422-ND
2.7 Ohms ±5% 25W Wirewound Chassis Mount Resistor

2.7 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Wirewound, 2R7, 5%, 25W; Resistance Cgs Te Connectivity - 43AC3173 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2R7, 5%, 25W; Resistance Cgs Te Connectivity
43AC3173
Resistor, Wirewound, 2R7, 5%, 25W; Resistance Cgs Te Connectivity 43AC3173
RESISTOR, WIREWOUND, 2R7, 5%, 25W; Resistance:2.7ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2R7, 5%, 25W; Resistance:2.7ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA252R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA252R7J
Chassis Mount Resistors HSA252R7J
RES CHAS MNT 2.7 OHM 5% 25W

RES CHAS MNT 2.7 OHM 5% 25W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A102422-ND 43AC3173 HSA252R7J
Product Name Chassis Mount Resistors Resistor, Wirewound, 2R7, 5%, 25W; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details