TE Connectivity HSA252K2J
2.2 kOhms ±5% 25W Wirewound Chassis Mount Resistor
RES CHAS MNT 2.2K OHM 5% 25W
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | HSA252K2J | 7205132 | 7205132P | A102137-ND | HSA252K2J |
| Product Name | HSA252K2J | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | Aluminium housed | Aluminium | Axial, Box | Solder Lugs | |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | 30 ±ppm/°C | ||
| Standards and Certifications | RoHS | RoHS | |||
| Resistance Range | 2200 ohms |