TE Connectivity Chassis Mount Resistors HSA251R5J

Description
1.5 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 Ohms ±5% 25W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102134-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102134-ND
Chassis Mount Resistors A102134-ND
1.5 Ohms ±5% 25W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
HSA251R5J - HSA251R5J - Heilind Electronics, Inc.
Wilmington, MA, United States
HSA251R5J
HSA251R5J
HSA251R5J HSA251R5J
HSA251R5J

HSA251R5J

Buy Now
Chassis Mount Resistors - HSA251R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA251R5J
Chassis Mount Resistors HSA251R5J
RES CHAS MNT 1.5 OHM 5% 25W

RES CHAS MNT 1.5 OHM 5% 25W

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Hs Series, 1.5 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity - 64T3008 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Hs Series, 1.5 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
64T3008
Through Hole Wirewound Resistor, Hs Series, 1.5 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity 64T3008
Through Hole Wirewound Resistor, HS Series, 1.5 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, HS Series, 1.5 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102134-ND HSA251R5J HSA251R5J 64T3008
Product Name Chassis Mount Resistors HSA251R5J Chassis Mount Resistors Through Hole Wirewound Resistor, Hs Series, 1.5 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs ThroughHole
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details