The Res, Wirewound, 1R, 5%, 550V, Solder from TE Connectivity is a wirewound resistor designed for high reliability and stability in various applications. It has a resistance value of 1 ohm with a tolerance of ±5%, making it suitable for precise applications. The maximum working voltage is rated at 550V, and it can dissipate up to 25 watts when properly mounted with a heatsink. The temperature coefficient is specified at ±50ppm/°C, ensuring minimal resistance change with temperature variations. This resistor is RoHS compliant, indicating it meets environmental standards. Its compact size of 29mm in length allows for easy integration into various electronic designs.
1 Ohms ±5% 25W Wirewound Chassis Mount Resistor
TE Connectivity HSA251R0J
RES CHAS MNT 1 OHM 5% 25W
RES, WIREWOUND, 1R, 5%, 550V, SOLDER; Resistance:1ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:550V; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102133-ND | 7205019 | 7205019P | HSA251R0J | 64T3007 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Res, Wirewound, 1R, 5%, 550V, Solder; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Aluminium housed | Aluminium | Solder Lugs | |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | 1 ohms |