TE Connectivity Chassis Mount Resistors HSA25180RJ

Description
Aluminium housed resistor 25W 180R 5%
Request a Quote Datasheet
Description
Aluminium housed resistor 25W 180R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205104
Chassis Mount Resistors 7205104
Aluminium housed resistor 25W 180R 5%

Aluminium housed resistor 25W 180R 5%

Supplier's Site
Chassis Mount Resistors - 7205104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205104P
Chassis Mount Resistors 7205104P
Aluminium housed resistor 25W 180R 5%

Aluminium housed resistor 25W 180R 5%

Supplier's Site
Chassis Mount Resistors - 1735476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1735476
Chassis Mount Resistors 1735476
Aluminium housed resistor 25W 180R 5%

Aluminium housed resistor 25W 180R 5%

Supplier's Site
Chassis Mount Resistors - A131863-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131863-ND
Chassis Mount Resistors A131863-ND
180 Ohms ±5% 25W Wirewound Chassis Mount Resistor

180 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA25180RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA25180RJ
Chassis Mount Resistors HSA25180RJ
RES CHAS MNT 180 OHM 5% 25W

RES CHAS MNT 180 OHM 5% 25W

Supplier's Site Datasheet
Resistor, Wirewound, 180R, 5%, 25W; Resistance Cgs Te Connectivity - 43AC3171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 180R, 5%, 25W; Resistance Cgs Te Connectivity
43AC3171
Resistor, Wirewound, 180R, 5%, 25W; Resistance Cgs Te Connectivity 43AC3171
RESISTOR, WIREWOUND, 180R, 5%, 25W; Resistance:180ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 180R, 5%, 25W; Resistance:180ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7205104 7205104P A131863-ND HSA25180RJ 43AC3171
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 180R, 5%, 25W; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1630184-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details