TE Connectivity Chassis Mount Resistors HSA25120RJ

Description
Aluminium housed resistor 25W 120R 5%
Request a Quote Datasheet
Description
Aluminium housed resistor 25W 120R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7205091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205091
Chassis Mount Resistors 7205091
Aluminium housed resistor 25W 120R 5%

Aluminium housed resistor 25W 120R 5%

Supplier's Site
Chassis Mount Resistors - 7205091P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7205091P
Chassis Mount Resistors 7205091P
Aluminium housed resistor 25W 120R 5%

Aluminium housed resistor 25W 120R 5%

Supplier's Site
Chassis Mount Resistors - A102415-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102415-ND
Chassis Mount Resistors A102415-ND
120 Ohms ±5% 25W Wirewound Chassis Mount Resistor

120 Ohms ±5% 25W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA25120RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA25120RJ
Chassis Mount Resistors HSA25120RJ
RES CHAS MNT 120 OHM 5% 25W

RES CHAS MNT 120 OHM 5% 25W

Supplier's Site Datasheet
Resistor, Wirewound, 120R, 5%, 25W; Resistance Cgs Te Connectivity - 43AC3170 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 120R, 5%, 25W; Resistance Cgs Te Connectivity
43AC3170
Resistor, Wirewound, 120R, 5%, 25W; Resistance Cgs Te Connectivity 43AC3170
RESISTOR, WIREWOUND, 120R, 5%, 25W; Resistance:120ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 120R, 5%, 25W; Resistance:120ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7205091 7205091P A102415-ND HSA25120RJ 43AC3170
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 120R, 5%, 25W; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details