TE Connectivity Chassis Mount Resistors HSA1068RJ

Description
68 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
68 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131860-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131860-ND
Chassis Mount Resistors A131860-ND
68 Ohms ±5% 16W Wirewound Chassis Mount Resistor

68 Ohms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA1068RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA1068RJ-ND
Chassis Mount Resistors 1111-HSA1068RJ-ND
HSA10 68R 5%

HSA10 68R 5%

Buy Now Datasheet
Chassis Mount Resistors - HSA1068RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA1068RJ
Chassis Mount Resistors HSA1068RJ
RES CHAS MNT 68 OHM 5% 16W

RES CHAS MNT 68 OHM 5% 16W

Supplier's Site Datasheet
Res, Wirewound, 68R, 16W, Solder; Resistance Cgs Te Connectivity - 69AC5124 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 68R, 16W, Solder; Resistance Cgs Te Connectivity
69AC5124
Res, Wirewound, 68R, 16W, Solder; Resistance Cgs Te Connectivity 69AC5124
RES, WIREWOUND, 68R, 16W, SOLDER; Resistance:68ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 68R, 16W, SOLDER; Resistance:68ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131860-ND 1111-HSA1068RJ-ND HSA1068RJ 69AC5124
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 68R, 16W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers