TE Connectivity Chassis Mount Resistors HSA1056RJ

Description
56 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
56 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102413-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102413-ND
Chassis Mount Resistors A102413-ND
56 Ohms ±5% 16W Wirewound Chassis Mount Resistor

56 Ohms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 56R, 16W, Solder; Resistance Cgs Te Connectivity - 69AC5145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 56R, 16W, Solder; Resistance Cgs Te Connectivity
69AC5145
Res, Wirewound, 56R, 16W, Solder; Resistance Cgs Te Connectivity 69AC5145
RES, WIREWOUND, 56R, 16W, SOLDER; Resistance:56ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 56R, 16W, SOLDER; Resistance:56ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA1056RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA1056RJ
Chassis Mount Resistors HSA1056RJ
RES CHAS MNT 56 OHM 5% 16W

RES CHAS MNT 56 OHM 5% 16W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A102413-ND 69AC5145 HSA1056RJ
Product Name Chassis Mount Resistors Res, Wirewound, 56R, 16W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details