TE Connectivity Chassis Mount Resistors HSA1039RJ

Description
39 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
39 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102411-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102411-ND
Chassis Mount Resistors A102411-ND
39 Ohms ±5% 16W Wirewound Chassis Mount Resistor

39 Ohms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA1039RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA1039RJ
Chassis Mount Resistors HSA1039RJ
RES CHAS MNT 39 OHM 5% 16W

RES CHAS MNT 39 OHM 5% 16W

Supplier's Site Datasheet
Resistor, Wirewound, 39R, 5%, 16W; Resistance Cgs Te Connectivity - 43AC3156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 39R, 5%, 16W; Resistance Cgs Te Connectivity
43AC3156
Resistor, Wirewound, 39R, 5%, 16W; Resistance Cgs Te Connectivity 43AC3156
RESISTOR, WIREWOUND, 39R, 5%, 16W; Resistance:39ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 39R, 5%, 16W; Resistance:39ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:265V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102411-ND HSA1039RJ 43AC3156
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 39R, 5%, 16W; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers