TE Connectivity Chassis Mount Resistors HSA10330RJ

Description
330 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131858-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131858-ND
Chassis Mount Resistors A131858-ND
330 Ohms ±5% 16W Wirewound Chassis Mount Resistor

330 Ohms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA10330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA10330RJ
Chassis Mount Resistors HSA10330RJ
RES CHAS MNT 330 OHM 5% 16W

RES CHAS MNT 330 OHM 5% 16W

Supplier's Site Datasheet
Res, Wirewound, 330R, 16W, Solder; Resistance Cgs Te Connectivity - 69AC5072 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 330R, 16W, Solder; Resistance Cgs Te Connectivity
69AC5072
Res, Wirewound, 330R, 16W, Solder; Resistance Cgs Te Connectivity 69AC5072
RES, WIREWOUND, 330R, 16W, SOLDER; Resistance:330ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 330R, 16W, SOLDER; Resistance:330ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131858-ND HSA10330RJ 69AC5072
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 330R, 16W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers