TE Connectivity Chassis Mount Resistors HSA102R2J

Description
2.2 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102120-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102120-ND
Chassis Mount Resistors A102120-ND
2.2 Ohms ±5% 16W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - HSA102R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA102R2J
Chassis Mount Resistors HSA102R2J
RES CHAS MNT 2.2 OHM 5% 16W

RES CHAS MNT 2.2 OHM 5% 16W

Supplier's Site Datasheet
Res, Wirewound, 2R2, 16W, Solder; Resistance Cgs Te Connectivity - 69AC5071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R2, 16W, Solder; Resistance Cgs Te Connectivity
69AC5071
Res, Wirewound, 2R2, 16W, Solder; Resistance Cgs Te Connectivity 69AC5071
RES, WIREWOUND, 2R2, 16W, SOLDER; Resistance:2.2ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 2R2, 16W, SOLDER; Resistance:2.2ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A102120-ND HSA102R2J 69AC5071
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 2R2, 16W, Solder; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details