TE Connectivity Chassis Mount Resistors HSA1022RJ

Description
22 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102118-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102118-ND
Chassis Mount Resistors A102118-ND
22 Ohms ±5% 16W Wirewound Chassis Mount Resistor

22 Ohms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 22R, 16W, Solder; Resistance Cgs Te Connectivity - 69AC5070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 22R, 16W, Solder; Resistance Cgs Te Connectivity
69AC5070
Res, Wirewound, 22R, 16W, Solder; Resistance Cgs Te Connectivity 69AC5070
RES, WIREWOUND, 22R, 16W, SOLDER; Resistance:22ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 22R, 16W, SOLDER; Resistance:22ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA1022RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA1022RJ
Chassis Mount Resistors HSA1022RJ
RES CHAS MNT 22 OHM 5% 16W

RES CHAS MNT 22 OHM 5% 16W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A102118-ND 69AC5070 HSA1022RJ
Product Name Chassis Mount Resistors Res, Wirewound, 22R, 16W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers