TE Connectivity Chassis Mount Resistors HSA1012RJ

Description
12 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote
Description
12 Ohms ±5% 16W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, Wirewound, 12R, 16W, Solder from TE Connectivity is part of the HS Series, known for its reliability and versatility in various applications. This resistor has a resistance value of 12 ohms and a power rating of 16 watts, with a maximum working voltage of 265V. It features a resistance tolerance of ±5% and a temperature coefficient of ±50ppm/°C. The product is designed for efficient heat dissipation, making it suitable for applications such as braking, balancing, and capacitor charging. It is RoHS compliant and measures 21mm in length. This resistor is ideal for engineers seeking a dependable component for power supplies and general-purpose use.

Datasheet Summary
Powered by GS/AI

The Resistor, Wirewound, 12R, 16W, Solder from TE Connectivity is part of the HS Series, known for its reliability and versatility in various applications. This resistor has a resistance value of 12 ohms and a power rating of 16 watts, with a maximum working voltage of 265V. It features a resistance tolerance of ±5% and a temperature coefficient of ±50ppm/°C. The product is designed for efficient heat dissipation, making it suitable for applications such as braking, balancing, and capacitor charging. It is RoHS compliant and measures 21mm in length. This resistor is ideal for engineers seeking a dependable component for power supplies and general-purpose use.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102408-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102408-ND
Chassis Mount Resistors A102408-ND
12 Ohms ±5% 16W Wirewound Chassis Mount Resistor

12 Ohms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7204892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7204892
Chassis Mount Resistors 7204892
Aluminium housed resistor 16W 12R 5%

Aluminium housed resistor 16W 12R 5%

Supplier's Site
Chassis Mount Resistors - 7204892P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7204892P
Chassis Mount Resistors 7204892P
Aluminium housed resistor 16W 12R 5%

Aluminium housed resistor 16W 12R 5%

Supplier's Site
Chassis Mount Resistors - 1735457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1735457
Chassis Mount Resistors 1735457
Aluminium housed resistor 16W 12R 5%

Aluminium housed resistor 16W 12R 5%

Supplier's Site
Res, Wirewound, 12R, 16W, Solder; Resistance Cgs Te Connectivity - 69AC5149 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 12R, 16W, Solder; Resistance Cgs Te Connectivity
69AC5149
Res, Wirewound, 12R, 16W, Solder; Resistance Cgs Te Connectivity 69AC5149
RES, WIREWOUND, 12R, 16W, SOLDER; Resistance:12ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 12R, 16W, SOLDER; Resistance:12ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA1012RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA1012RJ
Chassis Mount Resistors HSA1012RJ
RES CHAS MNT 12 OHM 5% 16W

RES CHAS MNT 12 OHM 5% 16W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102408-ND 7204892 7204892P 69AC5149 HSA1012RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 12R, 16W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial, Box Aluminium housed Aluminium Solder Lugs
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details