TE Connectivity Chassis Mount Resistors HSA10120RJ

Description
Aluminium housed resistor 16W 120R 5%
Request a Quote Datasheet
Description
Aluminium housed resistor 16W 120R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7204934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7204934
Chassis Mount Resistors 7204934
Aluminium housed resistor 16W 120R 5%

Aluminium housed resistor 16W 120R 5%

Supplier's Site
Chassis Mount Resistors - 7204934P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7204934P
Chassis Mount Resistors 7204934P
Aluminium housed resistor 16W 120R 5%

Aluminium housed resistor 16W 120R 5%

Supplier's Site
Chassis Mount Resistors - 1735447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1735447
Chassis Mount Resistors 1735447
Aluminium housed resistor 16W 120R 5%

Aluminium housed resistor 16W 120R 5%

Supplier's Site
Chassis Mount Resistors - A102407-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102407-ND
Chassis Mount Resistors A102407-ND
120 Ohms ±5% 16W Wirewound Chassis Mount Resistor

120 Ohms ±5% 16W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-HSA10120RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-HSA10120RJ-ND
Chassis Mount Resistors 1111-HSA10120RJ-ND
WIREWOUND RESISTORS-CHASSIS MOUN

WIREWOUND RESISTORS-CHASSIS MOUN

Buy Now Datasheet
Res, Wirewound, 120R, 16W, Solder; Resistance Cgs Te Connectivity - 69AC5044 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 120R, 16W, Solder; Resistance Cgs Te Connectivity
69AC5044
Res, Wirewound, 120R, 16W, Solder; Resistance Cgs Te Connectivity 69AC5044
RES, WIREWOUND, 120R, 16W, SOLDER; Resistance:120ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

RES, WIREWOUND, 120R, 16W, SOLDER; Resistance:120ohm; Product Range:HS Series; Power Rating:16W; Resistance Tolerance:± 5%; Voltage Rating:265V; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C; Product Length:21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - HSA10120RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
HSA10120RJ
Chassis Mount Resistors HSA10120RJ
RES CHAS MNT 120 OHM 5% 16W

RES CHAS MNT 120 OHM 5% 16W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7204934 7204934P A102407-ND 1111-HSA10120RJ-ND 69AC5044 HSA10120RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 120R, 16W, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Axial, Box Axial, Box Solder Lugs
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C 30 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details